APITech 8310 SmartStep® Programmable Attenuator Units 8310-204-2-F

Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet
Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8310 SmartStep® Programmable Attenuator Units - 8310-204-2-F - APITech
Fairview, PA, United States
8310 SmartStep® Programmable Attenuator Units
8310-204-2-F
8310 SmartStep® Programmable Attenuator Units 8310-204-2-F
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.

Not recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

A Weinschel Brand Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8310-204-2-F
Product Name 8310 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Insertion Loss 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K25 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12345-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
5 suppliers
Attenuators - 3157-BW-N5W5+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers