APITech 8310 SmartStep® Programmable Attenuator Units 8310-2-2-FN

Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet
Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8310 SmartStep® Programmable Attenuator Units - 8310-2-2-FN - APITech
Fairview, PA, United States
8310 SmartStep® Programmable Attenuator Units
8310-2-2-FN
8310 SmartStep® Programmable Attenuator Units 8310-2-2-FN
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.

Not recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

A Weinschel Brand Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8310-2-2-FN
Product Name 8310 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4020 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuator - Digitally Controlled - AA102-80LF - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.5000 to 2.5 GHz
Insertion Loss 2.4 dB
View Details
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details