APITech 8310 SmartStep® Programmable Attenuator Units 8310-138-2-R

Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet
Description
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8310 SmartStep® Programmable Attenuator Units - 8310-138-2-R - APITech
Fairview, PA, United States
8310 SmartStep® Programmable Attenuator Units
8310-138-2-R
8310 SmartStep® Programmable Attenuator Units 8310-138-2-R
Not recommended for new designs. Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications. A Weinschel Brand Product.

Not recommended for new designs.

Provides a flexible, easy to program, low cost solution for your bench test/calibration setups and subsystem applications.

A Weinschel Brand Product.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8310-138-2-R
Product Name 8310 SmartStep® Programmable Attenuator Units
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
6 suppliers
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details