APITech 8210A Attenuator - Switch Controller 8210A-2

Description
Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control. Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices. Simplifies your bench test setups and subsystem design. Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485 Weinschel Brand Product
Datasheet
Description
Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control. Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices. Simplifies your bench test setups and subsystem design. Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485 Weinschel Brand Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8210A Attenuator - Switch Controller - 8210A-2 - APITech
Fairview, PA, United States
8210A Attenuator - Switch Controller
8210A-2
8210A Attenuator - Switch Controller 8210A-2
Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control. Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices. Simplifies your bench test setups and subsystem design. Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485 Weinschel Brand Product
  • Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control.
  • Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices.
  • Simplifies your bench test setups and subsystem design.
  • Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485
  • Weinschel Brand Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8210A-2
Product Name 8210A Attenuator - Switch Controller
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
5 suppliers
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details