Weinschel 82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz) 82-30-33

Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz) - 82-30-33 - APITech
Fairview, PA, United States
82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz)
82-30-33
82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz) 82-30-33
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 82-30-33
Product Name 82 High Power Fixed Coaxial Attenuator (Type N, 1,000 W, DC-3 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details