APITech 7D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-7.5 GHz) 7D25W

Description
Inmet Product. See datasheet for ordering instructions.
Datasheet
Description
Inmet Product. See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-7.5 GHz) - 7D25W - APITech
Fairview, PA, United States
7D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-7.5 GHz)
7D25W
7D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-7.5 GHz) 7D25W
Inmet Product. See datasheet for ordering instructions.

Inmet Product.

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 7D25W
Product Name 7D25W Fixed Coaxial Attenuator (7/16 DIN, 25W, DC-7.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Chip
View Details
2 suppliers
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details