Spectrum Control 7D10W Fixed Coaxial Attenuator (7/16 DIN, 10W, DC-7.5 GHz) 7D10W

Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7D10W Fixed Coaxial Attenuator (7/16 DIN, 10W, DC-7.5 GHz) - 7D10W - APITech
Fairview, PA, United States
7D10W Fixed Coaxial Attenuator (7/16 DIN, 10W, DC-7.5 GHz)
7D10W
7D10W Fixed Coaxial Attenuator (7/16 DIN, 10W, DC-7.5 GHz) 7D10W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 7D10W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
7D10W
Attenuator - Fixed Coaxial 7D10W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 7D10W 7D10W
Product Name 7D10W Fixed Coaxial Attenuator (7/16 DIN, 10W, DC-7.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12323-303LF - 190333-SKY12323-303LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 3 GHz
View Details
4 suppliers
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details