Spectrum Control 75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz) 75A-6-11

Description
Compact Construction - Lowest size/power ratio. Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz) - 75A-6-11 - APITech
Fairview, PA, United States
75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz)
75A-6-11
75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz) 75A-6-11
Compact Construction - Lowest size/power ratio. Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision injection molded connector dielectric
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 75A-6-11
Product Name 75A Fixed Coaxial Attenuator (2.92mm, 5W, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details