Spectrum Control 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-30-12

Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Datasheet
Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) - 74-30-12 - APITech
Fairview, PA, United States
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz)
74-30-12
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-30-12
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product

Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz)

  • Compact Construction - Lowest size/power ratio
  • Precision injection molded connector dielectric
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low SWR Design.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 74-30-12
Product Name 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AA116-72 - 169199-AA116-72 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0040 to 2 GHz
View Details
2 suppliers
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details