Spectrum Control 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-10-22

Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Request a Quote Datasheet
Description
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) - 74-10-22 - APITech
Fairview, PA, United States
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz)
74-10-22
74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) 74-10-22
Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz) Compact Construction - Lowest size/power ratio Precision injection molded connector dielectric Designed to meet environmental requirements of MIL-A-3933. Low SWR Design. Weinschel Product

Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, 26.5 GHz)

  • Compact Construction - Lowest size/power ratio
  • Precision injection molded connector dielectric
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low SWR Design.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 74-10-22 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
74-10-22
Attenuator - Fixed Coaxial 74-10-22
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 74-10-22 74-10-22
Product Name 74 Medium Power Fixed Coaxial Attenuator (3.5mm, 25 W, DC-26.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details