Spectrum Control 72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) 72-20-44

Description
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) - 72-20-44 - APITech
Fairview, PA, United States
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz)
72-20-44
72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz) 72-20-44
Conduction Cooled Compact Construction - Lowest size/power ratio. Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Wireless Applications - Optimized for use in the communications bands. Weinschel Product

Conduction Cooled

  • Compact Construction - Lowest size/power ratio.
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 72-20-44
Product Name 72 Medium Power Fixed Coaxial Attenuator (N or SMK, 50 W, 4 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details