APITech 7034 Rear Locking Planar Blindmate Connector (Floating) 7034

Description
Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface. Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a fixed blindmate interface with fixed inner/outer contacts. The Planar Blindmate series provides threadless connector mating which is useful when mating an array of connectors on one RF module to another array within seconds. Each connector pair will tolerate typically 0.02 inches per pair radial and axial offset misalignment and still meet all of its electrical specifications. Most Planar Blindmates designs conveniently mount on any panel using a standard panel D-hole or most any standardized hole pattern. Extra heavy construction for long life even with mistreatment makes these blindmate products suitable for panel use.
Datasheet
Description
Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface. Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a fixed blindmate interface with fixed inner/outer contacts. The Planar Blindmate series provides threadless connector mating which is useful when mating an array of connectors on one RF module to another array within seconds. Each connector pair will tolerate typically 0.02 inches per pair radial and axial offset misalignment and still meet all of its electrical specifications. Most Planar Blindmates designs conveniently mount on any panel using a standard panel D-hole or most any standardized hole pattern. Extra heavy construction for long life even with mistreatment makes these blindmate products suitable for panel use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7034 Rear Locking Planar Blindmate Connector (Floating) - 7034 - APITech
Fairview, PA, United States
7034 Rear Locking Planar Blindmate Connector (Floating)
7034
7034 Rear Locking Planar Blindmate Connector (Floating) 7034
Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface. Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a fixed blindmate interface with fixed inner/outer contacts. The Planar Blindmate series provides threadless connector mating which is useful when mating an array of connectors on one RF module to another array within seconds. Each connector pair will tolerate typically 0.02 inches per pair radial and axial offset misalignment and still meet all of its electrical specifications. Most Planar Blindmates designs conveniently mount on any panel using a standard panel D-hole or most any standardized hole pattern. Extra heavy construction for long life even with mistreatment makes these blindmate products suitable for panel use.

Planar Blindmate connectors are typically used as a pair or set which is comprised of two connector subassemblies that have a common mating interface.

Generally, a pair contains one floating blindmate Interface with spring loaded inner/outer contacts and the other is a fixed blindmate interface with fixed inner/outer contacts. The Planar Blindmate series provides threadless connector mating which is useful when mating an array of connectors on one RF module to another array within seconds. Each connector pair will tolerate typically 0.02 inches per pair radial and axial offset misalignment and still meet all of its electrical specifications.

Most Planar Blindmates designs conveniently mount on any panel using a standard panel D-hole or most any standardized hole pattern. Extra heavy construction for long life even with mistreatment makes these blindmate products suitable for panel use.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 7034
Product Name 7034 Rear Locking Planar Blindmate Connector (Floating)
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details