Spectrum Control Attenuator - Fixed Coaxial 6N25WR-40

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6N25WR-40 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6N25WR-40
Attenuator - Fixed Coaxial 6N25WR-40
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6N25WR-40
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-20N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details