Spectrum Control Attenuator - Fixed Coaxial 6N10W-06

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6N10W-06
Attenuator - Fixed Coaxial 6N10W-06
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6N10W-06
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - AA101-80LF - 129417-AA101-80LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2.5 GHz
View Details
4 suppliers
Attenuators - 3157-FW-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers