APITech 6N Fixed Coaxial Attenuator (Type N, DC-6 GHz) 6N

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6N Fixed Coaxial Attenuator (Type N, DC-6 GHz) - 6N - APITech
Fairview, PA, United States
6N Fixed Coaxial Attenuator (Type N, DC-6 GHz)
6N
6N Fixed Coaxial Attenuator (Type N, DC-6 GHz) 6N
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6N
Product Name 6N Fixed Coaxial Attenuator (Type N, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details