APITech 6MD5W Fixed Coaxial Attenuator (4.3/10, 5W, DC-6) 6MD5W

Description
See datasheet for ordering instructions
Datasheet
Description
See datasheet for ordering instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6MD5W Fixed Coaxial Attenuator (4.3/10, 5W, DC-6) - 6MD5W - APITech
Fairview, PA, United States
6MD5W Fixed Coaxial Attenuator (4.3/10, 5W, DC-6)
6MD5W
6MD5W Fixed Coaxial Attenuator (4.3/10, 5W, DC-6) 6MD5W
See datasheet for ordering instructions

See datasheet for ordering instructions

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6MD5W
Product Name 6MD5W Fixed Coaxial Attenuator (4.3/10, 5W, DC-6)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details