APITech 6MD10W Fixed Coaxial Attenuator (4.3/10, 10W, DC-6) 6MD10W

Description
See datasheet for ordering instructions
Datasheet
Description
See datasheet for ordering instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6MD10W Fixed Coaxial Attenuator (4.3/10, 10W, DC-6) - 6MD10W - APITech
Fairview, PA, United States
6MD10W Fixed Coaxial Attenuator (4.3/10, 10W, DC-6)
6MD10W
6MD10W Fixed Coaxial Attenuator (4.3/10, 10W, DC-6) 6MD10W
See datasheet for ordering instructions

See datasheet for ordering instructions

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6MD10W
Product Name 6MD10W Fixed Coaxial Attenuator (4.3/10, 10W, DC-6)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP2 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details