APITech 6MD100W Fixed Coaxial Attenuator (4.3/10, 100W, DC-6) 6MD100W

Description
See datasheet for ordering instructions
Datasheet
Description
See datasheet for ordering instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6MD100W Fixed Coaxial Attenuator (4.3/10, 100W, DC-6) - 6MD100W - APITech
Fairview, PA, United States
6MD100W Fixed Coaxial Attenuator (4.3/10, 100W, DC-6)
6MD100W
6MD100W Fixed Coaxial Attenuator (4.3/10, 100W, DC-6) 6MD100W
See datasheet for ordering instructions

See datasheet for ordering instructions

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6MD100W
Product Name 6MD100W Fixed Coaxial Attenuator (4.3/10, 100W, DC-6)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details