Spectrum Control Attenuator - Fixed Coaxial 6DH-05M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6DH-05M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6DH-05M
Attenuator - Fixed Coaxial 6DH-05M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6DH-05M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-18000-40000-50-0.05 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0500
Frequency 18 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 20dB Attenuator - ATN20-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
4 suppliers
Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details