APITech 6B20W Fixed Coaxial Attenuator (SMA, 20W, DC-6 GHz) 6B20W

Description
Inmet Product. See datasheet for ordering instructions.
Datasheet
Description
Inmet Product. See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6B20W Fixed Coaxial Attenuator (SMA, 20W, DC-6 GHz) - 6B20W - APITech
Fairview, PA, United States
6B20W Fixed Coaxial Attenuator (SMA, 20W, DC-6 GHz)
6B20W
6B20W Fixed Coaxial Attenuator (SMA, 20W, DC-6 GHz) 6B20W
Inmet Product. See datasheet for ordering instructions.

Inmet Product.

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 6B20W
Product Name 6B20W Fixed Coaxial Attenuator (SMA, 20W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details