Spectrum Control 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-6-11

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) - 69A-6-11 - APITech
Fairview, PA, United States
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
69A-6-11
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-6-11
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 69A-6-11
Product Name 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details