Spectrum Control 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-20-12

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) - 69A-20-12 - APITech
Fairview, PA, United States
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
69A-20-12
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-20-12
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 69A-20-12
Product Name 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details