Spectrum Control 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-10-12

Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet
Description
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) - 69A-10-12 - APITech
Fairview, PA, United States
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
69A-10-12
69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz) 69A-10-12
Compact Construction - Lowest size/power ratio. Precision Injection Molded Connectors Designed to meet environmental requirements of MIL-A-3933. Flat Response. Weinschel Product
  • Compact Construction - Lowest size/power ratio.
  • Precision Injection Molded Connectors
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 69A-10-12
Product Name 69A Fixed Coaxial Attenuator (SMA, 5W, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN08-0067CH, Passive GaAs MMIC Attenuator Family - ATN08-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details