APITech 67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) 67-30-43-LIM

Description
High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product
Datasheet
Description
High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) - 67-30-43-LIM - APITech
Fairview, PA, United States
67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz)
67-30-43-LIM
67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) 67-30-43-LIM
High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz) Precision Injection Molded Connectors. Designed to meet environmental requirements of MIL-A-3933, Broadband performance, ideal for test applications. Weinschel Product

High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz)

  • Precision Injection Molded Connectors.
  • Designed to meet environmental requirements of MIL-A-3933,
  • Broadband performance, ideal for test applications.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 67-30-43-LIM
Product Name 67 High Power Fixed Coaxial Attenuator (N, 350 W, 12.7 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 1.4 to 2.4 GHz Voltage-Controlled Variable Attenuator - SKY12235-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 1.4 to 2.4 GHz
Insertion Loss 2.5 dB
View Details
3 suppliers
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details