Spectrum Control Power Line Filter Modules - 62-ARC-060-3-11 62-ARC-060-3-11

Description
Manufacturer: API Technologies Corp Win Source Part Number: 1091498-62-ARC-060-3 -11 Termination Style: Quick Connect Approvals: CSA, TUV, UR Applications: General Purpose Inductance: 530μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 6A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Categories: Filters Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Technologies Corp Win Source Part Number: 1091498-62-ARC-060-3 -11 Termination Style: Quick Connect Approvals: CSA, TUV, UR Applications: General Purpose Inductance: 530μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 6A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Categories: Filters Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - 62-ARC-060-3-11
62-ARC-060-3-11
Power Line Filter Modules - 62-ARC-060-3-11 62-ARC-060-3-11
Manufacturer: API Technologies Corp Win Source Part Number: 1091498-62-ARC-060-3 -11 Termination Style: Quick Connect Approvals: CSA, TUV, UR Applications: General Purpose Inductance: 530μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 6A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Categories: Filters Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: API Technologies Corp
Win Source Part Number: 1091498-62-ARC-060-3-11
Termination Style: Quick Connect
Approvals: CSA, TUV, UR
Applications: General Purpose
Inductance: 530μH
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 6A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Categories: Filters
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 62-ARC-060-3-11
Product Name Power Line Filter Modules - 62-ARC-060-3-11
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF9191A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 MHz
View Details
Band Pass Filter - 5o2658170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 6000 to 10000 MHz
View Details
RF Filters - 2312-QPQ1906SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details