Spectrum Control Power Entry Connectors - Inlets, Outlets, Modules - 60-BPL-020-3-2 60-BPL-020-3-2

Description
Manufacturer: API Technologies Corp Win Source Part Number: 102231-60-BPL-020-3- 2 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Wire Leads Connector Style: IEC 320-C14 Approvals: CSA, TUV, UL Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Switch Features: Front or Rear Side Mount Panel Cutout Dimensions: Variable Size Categories: Connectors, Interconnects Nominal current IN - UL: 2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Technologies Corp Win Source Part Number: 102231-60-BPL-020-3- 2 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Wire Leads Connector Style: IEC 320-C14 Approvals: CSA, TUV, UL Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Switch Features: Front or Rear Side Mount Panel Cutout Dimensions: Variable Size Categories: Connectors, Interconnects Nominal current IN - UL: 2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 60-BPL-020-3-2 - 102231-60-BPL-020-3-2 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 60-BPL-020-3-2
102231-60-BPL-020-3-2
Power Entry Connectors - Inlets, Outlets, Modules - 60-BPL-020-3-2 102231-60-BPL-020-3-2
Manufacturer: API Technologies Corp Win Source Part Number: 102231-60-BPL-020-3- 2 Packaging: Bulk Number of Positions: 3 Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Wire Leads Connector Style: IEC 320-C14 Approvals: CSA, TUV, UL Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Switch Features: Front or Rear Side Mount Panel Cutout Dimensions: Variable Size Categories: Connectors, Interconnects Nominal current IN - UL: 2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: API Technologies Corp
Win Source Part Number: 102231-60-BPL-020-3-2
Packaging: Bulk
Number of Positions: 3
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades
Termination: Wire Leads
Connector Style: IEC 320-C14
Approvals: CSA, TUV, UL
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse: No
Switch Features: Front or Rear Side Mount
Panel Cutout Dimensions: Variable Size
Categories: Connectors, Interconnects
Nominal current IN - UL: 2A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 102231-60-BPL-020-3-2
Product Name Power Entry Connectors - Inlets, Outlets, Modules - 60-BPL-020-3-2
Termination Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details