APITech 59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz) 59-20-12

Description
Conduction Cooled, Space-Saving! Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conductive Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet
Description
Conduction Cooled, Space-Saving! Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conductive Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz) - 59-20-12 - APITech
Fairview, PA, United States
59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz)
59-20-12
59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz) 59-20-12
Conduction Cooled, Space-Saving! Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Conductive Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product

Conduction Cooled, Space-Saving!

  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Conductive Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 59-20-12
Product Name 59 High Power Fixed Coaxial Attenuator (N / SMK, 100 W, 2.5 GHz)
Attenuator Type Fixed
Frequency 0.0 to 2.5 GHz
VSWR 1.15 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details