Spectrum Control 57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz) 57-40-33

Description
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz) - 57-40-33 - APITech
Fairview, PA, United States
57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz)
57-40-33
57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz) 57-40-33
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Available in 3, 6, 10, 20, 30 & 40 dB.
  • Quality connectors with special high temperature support beads.
  • Low Passive Intermodulation option.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 57-40-33
Product Name 57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details