Weinschel 57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz) 57-10-44-LIM

Description
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz) - 57-10-44-LIM - APITech
Fairview, PA, United States
57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz)
57-10-44-LIM
57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz) 57-10-44-LIM
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Available in 3, 6, 10, 20, 30 & 40 dB.
  • Quality connectors with special high temperature support beads.
  • Low Passive Intermodulation option.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 57-10-44-LIM
Product Name 57 High Power Fixed Coaxial Attenuator (N, 150 W, DC-6 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details