APITech 55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) 55-4

Description
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) - 55-4 - APITech
Fairview, PA, United States
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz)
55-4
55 Fixed Coaxial Attenuator (TNC, DC-18 GHz) 55-4
Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Quality TNC Connectors - This Attenuator incorporates an improved 18 GHz TNC connector design standardized through the I EC.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 55-4
Product Name 55 Fixed Coaxial Attenuator (TNC, DC-18 GHz)
Attenuator Type Fixed
Frequency 0.0 to 18 GHz
VSWR 1.15 to 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-SKY12334-362LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.5000 to 4 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details