Spectrum Control 54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) 54A-20

Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) - 54A-20 - APITech
Fairview, PA, United States
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz)
54A-20
54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) 54A-20
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.92mm Connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ruggedized 2.92mm Connectors.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 54A-20
Product Name 54A Fixed Coaxial Attenuator (2.92mm, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details