APITech 1.85mm Between Series Adapters 5256

Description
Inmet Brand Products
Description
Inmet Brand Products

Suppliers

Company
Product
Description
Supplier Links
1.85mm Between Series Adapters - 5256 - APITech
Fairview, PA, United States
1.85mm Between Series Adapters
5256
1.85mm Between Series Adapters 5256
Inmet Brand Products

Inmet Brand Products

Supplier's Site

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 5256
Product Name 1.85mm Between Series Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω - 10M-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details