APITech 1.85mm Between Series Adapters 5252

Description
Inmet Brand Products
Description
Inmet Brand Products

Suppliers

Company
Product
Description
Supplier Links
1.85mm Between Series Adapters - 5252 - APITech
Fairview, PA, United States
1.85mm Between Series Adapters
5252
1.85mm Between Series Adapters 5252
Inmet Brand Products

Inmet Brand Products

Supplier's Site

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 5252
Product Name 1.85mm Between Series Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details