Spectrum Control 3.5mm Between Series Adapters 5146

Description
Inmet Brand Products
Description
Inmet Brand Products

Suppliers

Company
Product
Description
Supplier Links
3.5mm Between Series Adapters - 5146 - APITech
Fairview, PA, United States
3.5mm Between Series Adapters
5146
3.5mm Between Series Adapters 5146
Inmet Brand Products

Inmet Brand Products

Supplier's Site

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 5146
Product Name 3.5mm Between Series Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details