Spectrum Control SMA Between Series Adapters 5108

Description
Inmet Brand Products
Description
Inmet Brand Products

Suppliers

Company
Product
Description
Supplier Links
SMA Between Series Adapters - 5108 - APITech
Fairview, PA, United States
SMA Between Series Adapters
5108
SMA Between Series Adapters 5108
Inmet Brand Products

Inmet Brand Products

Supplier's Site

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 5108
Product Name SMA Between Series Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω - 10M-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details