Spectrum Control SMA Between Series Adapters 5061

Description
Inmet Brand Products
Request a Quote Datasheet
Description
Inmet Brand Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Between Series Adapters - 5061 - APITech
Fairview, PA, United States
SMA Between Series Adapters
5061
SMA Between Series Adapters 5061
Inmet Brand Products

Inmet Brand Products

Supplier's Site
Downers Grove, IL, United States
Between Series Adapter
5061
Between Series Adapter 5061
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 5061 5061
Product Name SMA Between Series Adapters Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details