Spectrum Control SMA Between Series Adapters 5012

Description
Inmet Brand Products
Description
Inmet Brand Products

Suppliers

Company
Product
Description
Supplier Links
SMA Between Series Adapters - 5012 - APITech
Fairview, PA, United States
SMA Between Series Adapters
5012
SMA Between Series Adapters 5012
Inmet Brand Products

Inmet Brand Products

Supplier's Site

Technical Specifications

  APITech
Product Category RF Adapters
Product Number 5012
Product Name SMA Between Series Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω - SM-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Male
Frequency Range 26500.0 MHz
VSWR 1.04 :1
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details