APITech 4B300W Fixed Coaxial Attenuator (SMA, 300 W, DC-4 GHz) 4B300W

Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Brand Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4B300W Fixed Coaxial Attenuator (SMA, 300 W, DC-4 GHz) - 4B300W - APITech
Fairview, PA, United States
4B300W Fixed Coaxial Attenuator (SMA, 300 W, DC-4 GHz)
4B300W
4B300W Fixed Coaxial Attenuator (SMA, 300 W, DC-4 GHz) 4B300W
Inmet Brand Product See datasheet for ordering instructions.

Inmet Brand Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4B300W
Product Name 4B300W Fixed Coaxial Attenuator (SMA, 300 W, DC-4 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-SKY12323-303LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.5000 to 3 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details