Weinschel 49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) 49-30-44-LIM

Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
Datasheet
Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) - 49-30-44-LIM - APITech
Fairview, PA, United States
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz)
49-30-44-LIM
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) 49-30-44-LIM
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 49-30-44-LIM
Product Name 49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; N, SMA, 3.5mm
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
5 suppliers
Attenuators - 3157-ZX76-65G-30-E+-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 1.85mm In-Line Module
View Details