Weinschel 47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) 47-6-22

Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) - 47-6-22 - APITech
Fairview, PA, United States
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz)
47-6-22
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) 47-6-22
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low Intermodulation option available.
  • Rugged injection molded connector dielectric.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 47-6-22
Product Name 47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details