Weinschel 47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) 47-40-11

Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) - 47-40-11 - APITech
Fairview, PA, United States
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz)
47-40-11
47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz) 47-40-11
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connector dielectric. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low Intermodulation option available.
  • Rugged injection molded connector dielectric.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 47-40-11
Product Name 47 Medium Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, 18 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Chip
View Details
2 suppliers
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details