Spectrum Control 45 High Power Fixed Coaxial Attenuator (N, 250 W, 1.5 GHz) 45-10-34

Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 High Power Fixed Coaxial Attenuator (N, 250 W, 1.5 GHz) - 45-10-34 - APITech
Fairview, PA, United States
45 High Power Fixed Coaxial Attenuator (N, 250 W, 1.5 GHz)
45-10-34
45 High Power Fixed Coaxial Attenuator (N, 250 W, 1.5 GHz) 45-10-34
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 45-10-34
Product Name 45 High Power Fixed Coaxial Attenuator (N, 250 W, 1.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
30000MHz QFN Attenuator - 852-TGL4203-SM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type QFN EP
View Details
2 suppliers
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details