Weinschel 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) 44-4

Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) - 44-4 - APITech
Fairview, PA, United States
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz)
44-4
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) 44-4
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
    • Precision Connectors - Interface dimensions per MIL-STD-348.
    • Test data - A certificate of test supplied with each attenuator.
    • Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability.
    • Designed to meet environmental requirements of MIL-A-3933.
    • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 44-4
Product Name 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz)
Frequency 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator - SKY12408-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 6 dB
View Details
2 suppliers
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details