APITech 424x Phase Compensated Programmable Attenuator 4246-63

Description
Frequency: 10 MHz - 2.5 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +36 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet
Description
Frequency: 10 MHz - 2.5 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +36 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
424x Phase Compensated Programmable Attenuator - 4246-63 - APITech
Fairview, PA, United States
424x Phase Compensated Programmable Attenuator
4246-63
424x Phase Compensated Programmable Attenuator 4246-63
Frequency: 10 MHz - 2.5 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +36 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request

Frequency: 10 MHz - 2.5 GHz

Nominal Impedence: 50 Ohm

Attenuation Range: 63, 63.75 & 103 dB

Attenuation Step Size: 0.25 & 1 dB

Max. RF Input Power: +36 dBm

RF Connectors: SMA

Control: Parallel TTL

Special Configurations Available on Request

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4246-63
Product Name 424x Phase Compensated Programmable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details