Weinschel 4238 FET Switched Programmable Attenuator 4238-63.75

Description
Frequency: 10 MHz - 2.5 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +30 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet
Description
Frequency: 10 MHz - 2.5 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +30 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4238 FET Switched Programmable Attenuator - 4238-63.75 - APITech
Fairview, PA, United States
4238 FET Switched Programmable Attenuator
4238-63.75
4238 FET Switched Programmable Attenuator 4238-63.75
Frequency: 10 MHz - 2.5 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +30 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request

Frequency: 10 MHz - 2.5 GHz

Nominal Impedence: 50 Ohm

Attenuation Range: 63.75 & 103 dB

Attenuation Step Size: 0.25 & 1 dB

Max. RF Input Power: +30 dBm

RF Connectors: SMA

Control: Parallel TTL

Special Configurations Available on Request

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4238-63.75
Product Name 4238 FET Switched Programmable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
6 suppliers
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details