APITech 422x PIN Switched Programmable Attenuator 4228-103

Description
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet
Description
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
422x PIN Switched Programmable Attenuator - 4228-103 - APITech
Fairview, PA, United States
422x PIN Switched Programmable Attenuator
4228-103
422x PIN Switched Programmable Attenuator 4228-103
Frequency: 800 MHz - 3 GHz Nominal Impedence: 50 Ohm Attenuation Range: 63, 63.75 & 103 dB Attenuation Step Size: 0.25 & 1 dB Max. RF Input Power: +24 dBm RF Connectors: SMA Control: Parallel TTL Special Configurations Available on Request

Frequency: 800 MHz - 3 GHz

Nominal Impedence: 50 Ohm

Attenuation Range: 63, 63.75 & 103 dB

Attenuation Step Size: 0.25 & 1 dB

Max. RF Input Power: +24 dBm

RF Connectors: SMA

Control: Parallel TTL

Special Configurations Available on Request

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4228-103
Product Name 422x PIN Switched Programmable Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
5 suppliers
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details