APITech 4209 Series Programmable Attenuators 4209-18-63

Description
Frequency: 100 MHz - 18/30/40 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.5 & 63 dB Attenuation Step Size: 0.5 dB Max. RF Input Power: +28 dBm RF Connector options: SMA / 2.92 mm / 2.4 mm Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X Note: Model 4209-31.5-X is now Model 4209-40-31.5-X
Datasheet
Description
Frequency: 100 MHz - 18/30/40 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.5 & 63 dB Attenuation Step Size: 0.5 dB Max. RF Input Power: +28 dBm RF Connector options: SMA / 2.92 mm / 2.4 mm Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X Note: Model 4209-31.5-X is now Model 4209-40-31.5-X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4209 Series Programmable Attenuators - 4209-18-63 - APITech
Fairview, PA, United States
4209 Series Programmable Attenuators
4209-18-63
4209 Series Programmable Attenuators 4209-18-63
Frequency: 100 MHz - 18/30/40 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.5 & 63 dB Attenuation Step Size: 0.5 dB Max. RF Input Power: +28 dBm RF Connector options: SMA / 2.92 mm / 2.4 mm Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X Note: Model 4209-31.5-X is now Model 4209-40-31.5-X

Frequency: 100 MHz - 18/30/40 GHz

Nominal Impedence: 50 Ohm

Attenuation Range: 31.5 & 63 dB

Attenuation Step Size: 0.5 dB

Max. RF Input Power: +28 dBm

RF Connector options: SMA / 2.92 mm / 2.4 mm

Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible)

Hardware Compatability: Microsoft Windows, Apple Os X, Linux

Software Compatibility: Microsoft Windows, Apple Os X

Note: Model 4209-31.5-X is now Model 4209-40-31.5-X

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4209-18-63
Product Name 4209 Series Programmable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
6 suppliers
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details