APITech 4205A Series Programmable Attenuators 4205A-95.5

Description
Frequency: 300 KHz - 6 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.75, 63.75, 95.75 & 127.75 dB Attenuation Step Size: 0.25 dB Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X
Datasheet
Description
Frequency: 300 KHz - 6 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.75, 63.75, 95.75 & 127.75 dB Attenuation Step Size: 0.25 dB Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4205A Series Programmable Attenuators - 4205A-95.5 - APITech
Fairview, PA, United States
4205A Series Programmable Attenuators
4205A-95.5
4205A Series Programmable Attenuators 4205A-95.5
Frequency: 300 KHz - 6 GHz Nominal Impedence: 50 Ohm Attenuation Range: 31.75, 63.75, 95.75 & 127.75 dB Attenuation Step Size: 0.25 dB Max. RF Input Power: +23 dBm RF Connector options: SMA (F) Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible) Hardware Compatability: Microsoft Windows, Apple Os X, Linux Software Compatibility: Microsoft Windows, Apple Os X

Frequency: 300 KHz - 6 GHz

Nominal Impedence: 50 Ohm

Attenuation Range: 31.75, 63.75, 95.75 & 127.75 dB

Attenuation Step Size: 0.25 dB

Max. RF Input Power: +23 dBm

RF Connector options: SMA (F)

Control: USB, UART, I2C, SPI and Parallel (TTL & CMOS Compatible)

Hardware Compatability: Microsoft Windows, Apple Os X, Linux

Software Compatibility: Microsoft Windows, Apple Os X

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4205A-95.5
Product Name 4205A Series Programmable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details