APITech 40A2W Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) 40A2W

Description
Inmet Product See datasheet for ordering isntructions.
Datasheet
Description
Inmet Product See datasheet for ordering isntructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40A2W Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) - 40A2W - APITech
Fairview, PA, United States
40A2W Fixed Coaxial Attenuator (2.92mm, DC-40 GHz)
40A2W
40A2W Fixed Coaxial Attenuator (2.92mm, DC-40 GHz) 40A2W
Inmet Product See datasheet for ordering isntructions.

Inmet Product

See datasheet for ordering isntructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 40A2W
Product Name 40A2W Fixed Coaxial Attenuator (2.92mm, DC-40 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details