Spectrum Control 37 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-8.5 GHz) 37-20-34

Description
Optimized for Wireless OEM & Test Applications Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet
Description
Optimized for Wireless OEM & Test Applications Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
37 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-8.5 GHz) - 37-20-34 - APITech
Fairview, PA, United States
37 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-8.5 GHz)
37-20-34
37 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-8.5 GHz) 37-20-34
Optimized for Wireless OEM & Test Applications Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Optimized for Wireless OEM & Test Applications
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 37-20-34
Product Name 37 Medium Power Fixed Coaxial Attenuator (N, 10 W, DC-8.5 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-AA103-72LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details